Vector Electronics & Technology, Inc. Prototyping Products 169P44WE

Description
VECTORBORD,FR-4 EP GLASS,4.5X 17.0
Request a Quote Datasheet
Description
VECTORBORD,FR-4 EP GLASS,4.5X 17.0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P44WE - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P44WE
Prototyping Products 169P44WE
VECTORBORD,FR-4 EP GLASS,4.5X 17.0

VECTORBORD,FR-4 EP GLASS,4.5X 17.0

Buy Now
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 34F1226 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
34F1226
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 34F1226
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:114.3mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:114.3mm; Board Thickness:1.57mm; PCB Type:Breadboard RoHS Compliant: Yes

Supplier's Site Datasheet
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 17 in. L; 0.062; 0.042; FR4 - 70219518 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 17 in. L; 0.062; 0.042; FR4
70219518
Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 17 in. L; 0.062; 0.042; FR4 70219518
Proto-Board, 3360 Tie Point, LED Indicator, +5 VDC Power Supply (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards. The product is a unclad punchboard with 17 " length, 4.5 " width, 0.062 " board thickness and 0.042 " hole diameter

Proto-Board, 3360 Tie Point, LED Indicator, +5 VDC Power Supply
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.
The product is a unclad punchboard with 17 " length, 4.5 " width, 0.062 " board thickness and 0.042 " hole diameter

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P44WE 34F1226 70219518
Product Name Prototyping Products Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics Punchboard, Unclad; FR4 Epoxy Glass; 4.5 in. W x 17 in. L; 0.062; 0.042; FR4
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB,PGA-103+,50 OHM, 50-4000MHz - TB-678-103+ - Mini-Circuits
Specs
Category Developement Board
View Details
Communication & Wireless Development Tools - 2305122 - RS Components, Ltd.
Specs
Category Development Suite / Kit
Supported System RF
Ports Wireless
View Details
Mass flow meter - EvaKit OOL Module V1.2.1 - EvaKit OOL Module V1.2.1 - Innovative Sensor Technology IST USA Division
Specs
Category Development Suite / Kit
View Details