Vector Electronics & Technology, Inc. Prototyping Products 169P44

Description
VECTORBORD EPOXY COMPOSITE 4.5X 17
Request a Quote Datasheet
Description
VECTORBORD EPOXY COMPOSITE 4.5X 17
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 169P44 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
169P44
Prototyping Products 169P44
VECTORBORD EPOXY COMPOSITE 4.5X 17

VECTORBORD EPOXY COMPOSITE 4.5X 17

Buy Now
Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 17.0 in. L; 0.062; 0.062 - 70219539 - Allied Electronics, Inc.
Fort Worth, TX, USA
Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 17.0 in. L; 0.062; 0.062
70219539
Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 17.0 in. L; 0.062; 0.062 70219539
Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness (No Copper Plating) Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Protoboard, FR4 Body Material, 4.0 " W x 5.0 " L Dimensions, 0.062 " Board Thickness
(No Copper Plating)
Precision drilled or prepunched, Vectorbord® Prototyping Boards are convenient economical design tools and cost efficient alternatives to custom designs. Available in several hole patterns, many are copper clad. Sockets and pins, terminals, tools and accessories are available separately to facilitate construction of your prototype boards.

Supplier's Site
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics - 38F1377 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
38F1377
Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics 38F1377
PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

PCB, Punchboard, No Clad, Pattern-P; Board Type:PCB, Punchboard, No Clad; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:431.8mm; External Width:114.3mm; Board Thickness:1.57mm; Body Material:CEM-1 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 169P44 70219539 38F1377
Product Name Prototyping Products Punchboard; CEM-1 Epoxy Glass Composite; 4.5 in. W x 17.0 in. L; 0.062; 0.062 Pcb, Punchboard, No Clad, Pattern-P; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products

TB, PMA2-252LN+, 50 OHM - TB-642+ - Mini-Circuits
Specs
Category Developement Board
View Details
LED Development Tools - 2576787 - RS Components, Ltd.
Specs
Category Development Suite / Kit
View Details
Sensor Evaluation Boards - 2952-IST_A05_FLOWMODULMITMFS02-ND - DigiKey
Innovative Sensor Technology IST USA Division
Specs
Signal Type Analog
View Details