Vector Electronics & Technology, Inc. Enclosures Accessories and Hardware 1440-0132-84

Description
EXTR REAR: 17,RUGGED,.100BDRS,8 4HP
Request a Quote Datasheet
Description
EXTR REAR: 17,RUGGED,.100BDRS,8 4HP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Enclosures Accessories and Hardware - 1440-0132-84 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Enclosures Accessories and Hardware
1440-0132-84
Enclosures Accessories and Hardware 1440-0132-84
EXTR REAR: 17,RUGGED,.100BDRS,8 4HP

EXTR REAR: 17,RUGGED,.100BDRS,84HP

Buy Now
Sheung Wan, Hong Kong
Racks & Rack Cabinets
1440-0132-84
Racks & Rack Cabinets 1440-0132-84
Racks & Rack Cabinets 2 REAR EMC RUGGED EXTRUSION

Racks & Rack Cabinets 2 REAR EMC RUGGED EXTRUSION

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Industrial Enclosures Industrial Enclosures
Product Number 1440-0132-84 1440-0132-84
Product Name Enclosures Accessories and Hardware Racks & Rack Cabinets
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 117235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Length 3.03 inch (77 mm)
Width 5.12 inch (130 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
ISO 5 Laminar Flow Microscope Enclosure - AC648TLFUVMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details