Vector Electronics & Technology, Inc. Prototyping Products 106P106-1

Description
CIRCBORD,.080DIA PDS,2-SID,NPTH,FR-4
Request a Quote Datasheet
Description
CIRCBORD,.080DIA PDS,2-SID,NPTH,FR-4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Prototyping Products - 106P106-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Prototyping Products
106P106-1
Prototyping Products 106P106-1
CIRCBORD,.080DIA PDS,2-SID,NPTH,FR-4

CIRCBORD,.080DIA PDS,2-SID,NPTH,FR-4

Buy Now
Board, Circuit; FR4 Epoxy Glass; 10.6 in. H x 10.6 in. W; 0.042; 0.100 x 0.100 - 70219533 - Allied Electronics, Inc.
Fort Worth, TX, USA
Board, Circuit; FR4 Epoxy Glass; 10.6 in. H x 10.6 in. W; 0.042; 0.100 x 0.100
70219533
Board, Circuit; FR4 Epoxy Glass; 10.6 in. H x 10.6 in. W; 0.042; 0.100 x 0.100 70219533
0.042 in. Hole Diameter, FR4 Epoxy Glass, Circuit Board Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately. Pad-per-hole & peripheral ground plane 2 sides, 0.080 ” diameter, isolated pads around each hole, not plated through and ground plane.

0.042 in. Hole Diameter, FR4 Epoxy Glass, Circuit Board
Circbord™ prototyping boards with printed circuitry cover a wide range of design requirements — without the expense of edge connectors. All boards have provisions for I/O connectors. Several circuit patterns are available. All bus and pad surfaces are solder coated for user convenience. Holes are 0.042" diameter, hole patterns are based on 0.1" grids. Sockets and pins, terminals, tools and accessories are available separately.
Pad-per-hole & peripheral ground plane 2 sides, 0.080 ” diameter, isolated pads around each hole, not plated through and ground plane.

Supplier's Site
Pcb, Pad/hole And Ground Plane 2Side; Board Type Vector Electronics - 81F5768 - Newark, An Avnet Company
Chicago, IL, United States
Pcb, Pad/hole And Ground Plane 2Side; Board Type Vector Electronics
81F5768
Pcb, Pad/hole And Ground Plane 2Side; Board Type Vector Electronics 81F5768
PCB, Pad/Hole and Ground Plane 2side; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:269.24mm; External Width:269.24mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

PCB, Pad/Hole and Ground Plane 2side; Board Type:PCB, Pre-etched Pattern; Board Material:Epoxy Glass Composite; Hole Diameter:1.067mm; External Height:269.24mm; External Width:269.24mm; Board Thickness:1.57mm; Body Material:FR-4 RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electronic Development Boards Electronic Development Boards Electronic Development Boards
Product Number 106P106-1 70219533 81F5768
Product Name Prototyping Products Board, Circuit; FR4 Epoxy Glass; 10.6 in. H x 10.6 in. W; 0.042; 0.100 x 0.100 Pcb, Pad/hole And Ground Plane 2Side; Board Type Vector Electronics
Category Developement Board Developement Board Developement Board
Unlock Full Specs
to access all available technical data

Similar Products