60V 35A 61W 48mΩ@10V,35A 2.5V@250uA P Channel TO-263 MOSFETs ROHS
60V 35A 61W 48mΩ@10V,35A 2.5V@250uA 1 Piece P-Channel TO-263 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | VBL2658 | VBL2658 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.5 volts |