60V 50A 13mΩ@4.5V,15A 136W 3V@250uA N Channel TO-252-2 MOSFETs ROHS
60V 50A 13mΩ@4.5V,15A 136W 3V@250uA 1 N-Channel TO-252-2 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | VBE1615 | VBE1615 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 3 volts |