60V 5.2A 50mΩ@10V,3.2A 27W 2.5V@250uA P Channel SOT-23 MOSFETs ROHS
60V 5.2A 50mΩ@10V,3.2A 27W 2.5V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | VB2658 | VB2658 |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 60 volts | |
| VGS(off) | 2.5 volts |