60V 30A 55mΩ@10V,14A 41.7W 3V@250uA P Channel TO-220AB-3 MOSFETs ROHS
60V 30A 55mΩ@10V,14A 41.7W 3V@250uA 280pF@30V P Channel 2.765nF@30V 67nC@10V -55℃~+150℃@(Tj) TO-220AB MOSFETs ROHS
60V 30A 55mΩ@10V,14A 41.7W 3V@250uA 1 Piece P-Channel TO-220AB-3 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | Utmel Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | RFP30P06-VB | 15928-RFP30P06-VB | RFP30P06-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | 60V 30A 55mΩ@10V,14A 41.7W 3V@250uA 280pF@30V P Channel 2.765nF@30V 67nC@10V -55℃~+150℃@(Tj) TO-220AB MOSFETs ROHS | Transistors |
| Polarity | P-Channel | ||
| V(BR)DSS | 60 volts | ||
| VGS(off) | 3 volts | ||
| rDS(on) | 0.0550 ohms |