30V 6.5A 30mΩ@10V,3.2A 1.7W 1.1V@250uA N Channel SOT-23 MOSFETs ROHS
30V 6.5A 30mΩ@10V,3.2A 1.7W 1.1V@250uA 1 N-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NTR4503NT1G-VB | NTR4503NT1G-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 1.1 volts | |
| rDS(on) | 0.0300 ohms |