20V 13A 15mΩ@4.5V,5.6A 19W 1.2V@250uA P Channel SO-8 MOSFETs ROHS
20V 13A 15mΩ@4.5V,5.6A 19W 1.2V@250uA 1 Piece P-Channel SO-8 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | NTMS10P02R2G-VB | NTMS10P02R2G-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 20 volts | |
| VGS(off) | 1.2 volts | |
| rDS(on) | 0.0150 ohms |