Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
TRANSISTORS
VBSEMI ELECTRONICS CO. LTD.
MDS3753EURH&30V-VB -- TRANSISTORS
VBsemi Electronics Co. Ltd.
Transistors
MDS3753EURH&30V-VB
Description
30V 6A 1 Piece P-Channel SOP-8 MOSFETs ROHS
ODG (Origin Data Global)
Done
Description
30V 6A 1 Piece P-Channel SOP-8 MOSFETs ROHS
Suppliers
Company
Product
Description
Supplier Links
ODG (Origin Data Global)
Shenzhen, China
Transistors
MDS3753EURH&30V-VB
Transistors
MDS3753EURH&30V-VB
30V 6A 1 Piece P-Channel SOP-8 MOSFETs ROHS
30V 6A 1 Piece P-Channel SOP-8 MOSFETs ROHS
Supplier's Site
Technical Specifications
ODG (Origin Data Global)
Product Category
Transistors
Product Number
MDS3753EURH&30V-VB
Product Name
Transistors
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Bipolar Transistors
1219526
Specs
Transistor Type
BJT
Polarity
NPN
Package Type
SOT323; Sot-323 (sc-70)
View Details
Micross Components, Inc.
PNP RF Transistor
MPSH81
View Details
Infineon Technologies AG
2EDN8534RXTMA1
Specs
Transistor Type
MOSFET
Package Type
PG-TSSOP-8
View Details
Nexperia B.V.
45 V, 500 mA NPN general-purpose transistors
BC817-16,215
Specs
Transistor Type
BJT
Package Type
SOT23; SOT23 SOT23
View Details
7
suppliers