30V 6.2A 1.78W 22mΩ@10V,5A 2.5V@250uA 2 N-Channel SO-8 MOSFETs ROHS
30V 6.2A 1.78W 22mΩ@10V,5A 2.5V@250uA 2 N-Channel SO-8 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AO4800-VB | AO4800-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | N-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 2.5 volts |