30V 5.4A 1.25W 55mΩ@10V,4.4A 2V@250uA P Channel SOT-23 MOSFETs ROHS
30V 5.4A 1.25W 55mΩ@10V,4.4A 2V@250uA 1 Piece P-Channel SOT-23 MOSFETs ROHS
| LCSC Electronics Technology (HK) Limited | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Metal-Oxide Semiconductor FET (MOSFET) | Transistors |
| Product Number | AO3401A-VB | AO3401A-VB |
| Product Name | Triode/MOS Tube/Transistor >> MOSFETs | Transistors |
| Polarity | P-Channel | |
| V(BR)DSS | 30 volts | |
| VGS(off) | 2 volts |