Vaunix Technology Corporation 1 – 2 GHz USB Programmable Phase Shifter LPS-202

Description
The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy to install and use GUI 360-degree control in 1-degree steps SMA connectors Easily programmable for ATE applications Applications Beam forming Signal cancellation Phase modulators MIMO test platforms for LTE and WIFI Phased array antenna systems
Datasheet
Description
The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy to install and use GUI 360-degree control in 1-degree steps SMA connectors Easily programmable for ATE applications Applications Beam forming Signal cancellation Phase modulators MIMO test platforms for LTE and WIFI Phased array antenna systems
Datasheet

Suppliers

Company
Product
Description
Supplier Links
1 – 2 GHz USB Programmable Phase Shifter - LPS-202 - Vaunix Technology Corporation
Haverhill, MA, USA
1 – 2 GHz USB Programmable Phase Shifter
LPS-202
1 – 2 GHz USB Programmable Phase Shifter LPS-202
The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk. Features USB powered and controlled Includes easy to install and use GUI 360-degree control in 1-degree steps SMA connectors Easily programmable for ATE applications Applications Beam forming Signal cancellation Phase modulators MIMO test platforms for LTE and WIFI Phased array antenna systems

The LPS-202 Lab Brick USB programmable 50 Ohm, high precision RF Phase Shifter has 360-degree range settable in 1-degree increments. Each phase shifter is calibrated in our production lab over the frequency range for optimal accuracy. The unit is powered and controlled by USB connection to a PC or self-powered hub, and is programmable from the included graphical user interface (GUI) software, or by using the provided sdk.

Features

  • USB powered and controlled
  • Includes easy to install and use GUI
  • 360-degree control in 1-degree steps
  • SMA connectors
  • Easily programmable for ATE applications

Applications

  • Beam forming
  • Signal cancellation
  • Phase modulators
  • MIMO test platforms for LTE and WIFI
  • Phased array antenna systems
Supplier's Site Datasheet

Technical Specifications

  Vaunix Technology Corporation
Product Category RF Phase Shifters
Product Number LPS-202
Product Name 1 – 2 GHz USB Programmable Phase Shifter
Phase Shifter Type Analog
Frequency Range 1000 to 2000 MHz
Phase Shift Range 360-deg
Unlock Full Specs
to access all available technical data

Similar Products

PHASE SHF / SURF MT / RoHS - JSPHS-2484+ - Mini-Circuits
Specs
Package Type Surface Mount
View Details
Manual Phase Shifters - NMPS5 - kTB Solutions
Specs
Frequency Range 0.0 to 40000 MHz
Insertion Loss 0.8000 dB
Input VSWR 1.5 :1
View Details
Phase Shifters - PEP-4S Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Frequency Range 10 to 400 MHz
Phase Shift Range 360-deg
Insertion Loss 3 dB
View Details
2-4 GHz (S Band) 5-Bit Digital Phase Shifter MMIC - CMD175P4 - Qorvo
Specs
Phase Shifter Type Digital
Frequency Range 2000 to 4000 MHz
Phase Shift Range 360-deg
View Details