N114/S1 -- SOUTHWICK PETITPOINT PILLOW
Vaughan Designs, Inc.
Southwick Petitpoint Pillow
N114/S1
Description
Hand stitched
Description
Hand stitched
Suppliers
Southwick Petitpoint Pillow
N114/S1
Supplier's Site
Technical Specifications
|
Product Category
|
Specialty Fibers, Fabrics, and Textiles |
|
Product Number
|
N114/S1 |
|
Product Name
|
Southwick Petitpoint Pillow |
|
Type
|
Textiles | Pillows | Needlework
|
Unlock Full Specs
to access all available technical data
Similar Products
Type
Cordage / Rope; Rope or Cordage
Material
Stainless steel
Breaking Strength
661.5 lbs (300 kg)
View Details
Mid-Mountain Materials, Inc.
Type
Industrial Fabric; Woven
Material
Quartz / Fused Silica; Ceramic
Applications
Chemical; Fire; Thermal Insulation; Welding Protection
View Details
Type
Cordage / Rope; Rope or Cordage
Material
Synthetic; Fluoropolymer
Applications
Electrical
View Details
Type
Sleeving or Wraps; Radiation Shielding
Width / OD
1.50 to 3.00 inch (38 to 76 mm)
Length
0.7 to 2.7 yd (0.6096 to 2.44 m)
View Details