VAST STOCK CO., LIMITED Antennas SPDA24918

Description
Antennas ANT 1-2 WAVE DIP 890-960M PBC
Datasheet
Description
Antennas ANT 1-2 WAVE DIP 890-960M PBC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
SPDA24918
Antennas SPDA24918
Antennas ANT 1-2 WAVE DIP 890-960M PBC

Antennas ANT 1-2 WAVE DIP 890-960M PBC

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number SPDA24918
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

Antennas - 2108858-4 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; Wi-Fi, ZigBee, Bluetooth
Polarization Linear
Primary Frequency Range 2450.0 to 7800.0 MHz
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
Antenna Unit - FR05-S1-NO-1-004 - Richardson RFPD
Specs
Polarization Linear
Primary Frequency Range 2400.0 to 5875.0 MHz
Gain 3 dB
View Details
Cellular / LTE MIMO Screw Mount Antenna - low profile -  - Advantech
Specs
Applications Basestation; Cellular or PCS Terminal
Technology Type Dipole
View Details