VAST STOCK CO., LIMITED LED Mounting Hardware SN0461-C

Description
LED Mounting Hardware Indicator Speed Nut Rust Prevent Coating
Datasheet
Description
LED Mounting Hardware Indicator Speed Nut Rust Prevent Coating
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
SN0461-C
LED Mounting Hardware SN0461-C
LED Mounting Hardware Indicator Speed Nut Rust Prevent Coating

LED Mounting Hardware Indicator Speed Nut Rust Prevent Coating

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number SN0461-C
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8796015 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5.2 (dia.) x 43.4mm
Lead Length 43.4 mm (1.71 inch)
View Details
T-1 Lens Cap-Green - 8675 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
LED Hardware LED Lens
LED Type T-1 LED
Mount Style PCB
View Details
3 suppliers