VAST STOCK CO., LIMITED LED Mounting Hardware RTN_250

Description
LED Mounting Hardware MOUNTING RING CLIP RTN250
Datasheet
Description
LED Mounting Hardware MOUNTING RING CLIP RTN250
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Mounting Hardware
RTN_250
LED Mounting Hardware RTN_250
LED Mounting Hardware MOUNTING RING CLIP RTN250

LED Mounting Hardware MOUNTING RING CLIP RTN250

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number RTN_250
Product Name LED Mounting Hardware
Unlock Full Specs
to access all available technical data

Similar Products

LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 1707655 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 9.58 x 21.8 x 29.38mm
Lead Length 29.38 mm (1.16 inch)
View Details
LEDs - Spacers, Standoffs - 36-7061-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details