VAST STOCK CO., LIMITED LED Lenses CMC_321_BTP

Description
LED Lenses Blue Fresnel 5mm CMC321BTP
Datasheet
Description
LED Lenses Blue Fresnel 5mm CMC321BTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
CMC_321_BTP
LED Lenses CMC_321_BTP
LED Lenses Blue Fresnel 5mm CMC321BTP

LED Lenses Blue Fresnel 5mm CMC321BTP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CMC_321_BTP
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LED Holders - 2-2316510-2 - TE Connectivity
Specs
LED Hardware LED Mount
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details
LED Light Pipes - 8795826 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 10.9mm
Lead Length 10.9 mm (0.4291 inch)
View Details