VAST STOCK CO., LIMITED LED Lenses CLB_300_GTP

Description
LED Lenses Green Fresnel Lens CLB300GTP
Datasheet
Description
LED Lenses Green Fresnel Lens CLB300GTP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
LED Lenses
CLB_300_GTP
LED Lenses CLB_300_GTP
LED Lenses Green Fresnel Lens CLB300GTP

LED Lenses Green Fresnel Lens CLB300GTP

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category LED Mounts and Lenses
Product Number CLB_300_GTP
Product Name LED Lenses
Unlock Full Specs
to access all available technical data

Similar Products

LEDs - Spacers, Standoffs - 36-7053-ND - DigiKey
Keystone Electronics Corp.
Specs
LED Hardware LED Spacer
Color Natural
View Details
LED Light Pipes - 8795848 - RS Components, Ltd.
RS Components, Ltd.
Specs
LED Hardware LED Light Pipe
LED Type 5 (dia.) x 46.5mm
Lead Length 46.5 mm (1.83 inch)
View Details
LED Holder angled with 3 mm LED - PBL - SCHURTER Inc
Specs
LED Hardware LED Mount
LED Type 3 mm
Mount Style Right Angle (90 º
View Details