VAST STOCK CO., LIMITED Antennas ARM42111DM

Description
Antennas Vehicular Ant Blk 2LTE 1WIFI 1GNSS
Datasheet
Description
Antennas Vehicular Ant Blk 2LTE 1WIFI 1GNSS
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Antennas
ARM42111DM
Antennas ARM42111DM
Antennas Vehicular Ant Blk 2LTE 1WIFI 1GNSS

Antennas Vehicular Ant Blk 2LTE 1WIFI 1GNSS

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Antennas
Product Number ARM42111DM
Product Name Antennas
Unlock Full Specs
to access all available technical data

Similar Products

12
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-962-ND - DigiKey
Specs
Applications Cellular or PCS Terminal; Modem or Wireless Network; Bluetooth, GSM, UMTS, WLAN
Primary Frequency Range 850.0 to 2400.0 MHz
Technology Type Dome
View Details
2 suppliers