VAST STOCK CO., LIMITED Microphones 254-ECM640-RO

Description
Microphones OMNIDIRECT 6x3.4mm
Datasheet
Description
Microphones OMNIDIRECT 6x3.4mm
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Microphones
254-ECM640-RO
Microphones 254-ECM640-RO
Microphones OMNIDIRECT 6x3.4mm

Microphones OMNIDIRECT 6x3.4mm

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Audio Microphones
Product Number 254-ECM640-RO
Product Name Microphones
Unlock Full Specs
to access all available technical data

Similar Products

Microphones - 287719 - RS Components, Ltd.
RS Components, Ltd.
Specs
Sensitivity 125893 mV/Pa (8.68E8 mV/psi)
Impedance 300 ohms
View Details
Microphones - 448-IM66D132HV01XTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Directivity Omnidirectional
Thickness / Height 0.1043 inch (2.65 mm)
Sensitivity 14.13 mV/Pa (97390 mV/psi)
View Details
Noise Canceling Microphones - CEM-N9750EAA544NR - Challenge Electronics
Specs
Directivity Other; Noise Canceling
Frequency Response 100 to 10000 Hz
Actual Size 0.3819 inch (9.7 mm)
View Details
MEMS Microphones - WM7137IMSE/RV - VAST STOCK CO., LIMITED
Specs
SN Ratio 62 dB
View Details