VAST STOCK CO., LIMITED Test Plugs & Test Jacks 164-R126B-EX

Description
Test Plugs & Test Jacks H1.65" D .63" 30A BK
Datasheet
Description
Test Plugs & Test Jacks H1.65" D .63" 30A BK
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Plugs & Test Jacks
164-R126B-EX
Test Plugs & Test Jacks 164-R126B-EX
Test Plugs & Test Jacks H1.65" D .63" 30A BK

Test Plugs & Test Jacks H1.65" D .63" 30A BK

Buy Now Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Electrical Test Probes
Product Number 164-R126B-EX
Product Name Test Plugs & Test Jacks
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial in-line Power Sensor - 9515A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details
0.125
Smiths Interconnect, a Molex company
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Current Probe - current-proble-cp2100b-28050 - TPS Elektronik GmbH
Specs
Probe Type Current
Bandwidth 2.5 MHz
View Details