VARNA Products EP4 Prelube Oil Pump EP4-24

Description
The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a positive displacement pump it will self prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit running on 12 Volt DC power. Both voltages are capable of pressures in excess of 60 psi (4 bar). These pumps also incorporate a self-contained low loss check valve to prevent backflow. This is a critical component in any prelube system so that when the main oil pump is running it cannot spill pressure through the prelube system. By including it in the pump the EP4 reduces the cost of the prelube system as a whole. They are more quiet than a gear design due to their "whisper vane" pump technology. Call for a trial unit today.
Datasheet
Description
The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a positive displacement pump it will self prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit running on 12 Volt DC power. Both voltages are capable of pressures in excess of 60 psi (4 bar). These pumps also incorporate a self-contained low loss check valve to prevent backflow. This is a critical component in any prelube system so that when the main oil pump is running it cannot spill pressure through the prelube system. By including it in the pump the EP4 reduces the cost of the prelube system as a whole. They are more quiet than a gear design due to their "whisper vane" pump technology. Call for a trial unit today.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
EP4 Prelube Oil Pump - EP4-24 - VARNA Products
Cameron Park, CA, USA
EP4 Prelube Oil Pump
EP4-24
EP4 Prelube Oil Pump EP4-24
The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a positive displacement pump it will self prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit running on 12 Volt DC power. Both voltages are capable of pressures in excess of 60 psi (4 bar). These pumps also incorporate a self-contained low loss check valve to prevent backflow. This is a critical component in any prelube system so that when the main oil pump is running it cannot spill pressure through the prelube system. By including it in the pump the EP4 reduces the cost of the prelube system as a whole. They are more quiet than a gear design due to their "whisper vane" pump technology. Call for a trial unit today.

The EP4 pump is desiged from the ground up to be the ideal prelube oil pump for large engines, and it is also a great oil or fuel transfer pump for limited duty cycle applications. It performs well with high viscosity oils down to very cold temperatures. As a positive displacement pump it will self prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump.

The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit running on 12 Volt DC power. Both voltages are capable of pressures in excess of 60 psi (4 bar). These pumps also incorporate a self-contained low loss check valve to prevent backflow. This is a critical component in any prelube system so that when the main oil pump is running it cannot spill pressure through the prelube system. By including it in the pump the EP4 reduces the cost of the prelube system as a whole. They are more quiet than a gear design due to their "whisper vane" pump technology. Call for a trial unit today.

Datasheet

Technical Specifications

  VARNA Products
Product Category Liquid Handling Pumps
Product Number EP4-24
Product Name EP4 Prelube Oil Pump
Pump Type Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 4.000 GPM (15.15 L/min)
Discharge Size 0.750 inch (19.05 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
U6B60S-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 6.000 inch (152 mm)
Power Source NoSourceIncluded; Basic
View Details