Variohm EuroSensor Angle, Linear Position Measuring 19619

Description
ELPMS 50 POP LINEAR POSITION SEN
Request a Quote Datasheet
Description
ELPMS 50 POP LINEAR POSITION SEN
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-19619-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-19619-ND
Angle, Linear Position Measuring 5555-19619-ND
ELPMS 50 POP LINEAR POSITION SEN

ELPMS 50 POP LINEAR POSITION SEN

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-19619-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -22 to 284 F (-30 to 140 C)
Unlock Full Specs
to access all available technical data

Similar Products

Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance image sensors - S15452-01WT - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Sensor Technology Optical Linear Encoder
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details