Variohm EuroSensor Angle, Linear Position Measuring 15464

Description
KTC600-P-01 LINEAR POSITION SENS
Request a Quote Datasheet
Description
KTC600-P-01 LINEAR POSITION SENS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 5555-15464-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
5555-15464-ND
Angle, Linear Position Measuring 5555-15464-ND
KTC600-P-01 LINEAR POSITION SENS

KTC600-P-01 LINEAR POSITION SENS

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 5555-15464-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -22 to 212 F (-30 to 100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Laser Cross Beam Sensor - HPS-LCB02 - Hypersen Technologies Co., Ltd.
Hypersen Technologies Co., Ltd.
Specs
Repeatability 0.3937 mils (10 µm)
Operating Temperature -4 to 167 F (-20 to 75 C)
Height 1.34 inch (34 mm)
View Details
Incremental encoder: Series IER3-10000 L - Encoders Series IER3-10000 L optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details
High Temperature Displacement Sensor - KD-1950 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0 to 0.1500 inch (0.0 to 3.81 mm)
View Details
Angle, Linear Position Measuring - 620-AAS33051LLEATR-5TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details