Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
INDUCTORS, COILS, AND CHOKES
VANGUARD ELECTRONICS
S60,000 SERIES PACKAGE A4C -- POWER INDUCTOR
Vanguard Electronics
Power Inductor
S60,000 Series Package A4c
Description
Dual Inductor, Toroidal SMT, Molded
Vanguard Electronics
Done
Datasheet
Description
Dual Inductor, Toroidal SMT, Molded
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Vanguard Electronics
Huntington Beach, CA, USA
Power Inductor
S60,000 Series Package A4c
Power Inductor
S60,000 Series Package A4c
Dual Inductor, Toroidal SMT, Molded
Dual Inductor, Toroidal
SMT, Molded
Supplier's Site
Datasheet
Technical Specifications
Vanguard Electronics
Product Category
Inductors, Coils, and Chokes
Product Number
S60,000 Series Package A4c
Product Name
Power Inductor
Mounting Option
Surface Mount Technology
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
High Frequency & RF Inductors
3-2176075-9
Specs
Standards and Certifications
RoHS
Inductance Range
0.0039 microH
Inductance Tolerance
2 (+/- %)
View Details
2
suppliers
Mini-Circuits
SMT RF Choke, 50 MHz - 10 GHz, 50Ω
ADCH-80+
Specs
Operating Temperature
-40 to 85 C (-40 to 185 F)
Mounting Option
Surface Mount Technology
Application
RF Choke
View Details
2
suppliers
RS Components, Ltd.
Surface Mount Inductors
2567635
Specs
Operating Temperature
-55 to 125 C (-67 to 257 F)
Inductance Range
0.0220 microH
DCR
0.6000 ohms
View Details
MTE Corporation
Inductor/Choke/Coil
DCA006201
View Details