Vanco International, Inc. 3/8? Black Split Loom Tubing; Sleeving / Tubing Type Vanco SLT38

Description
3/8? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:
Description
3/8? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:

Suppliers

Company
Product
Description
Supplier Links
3/8? Black Split Loom Tubing; Sleeving / Tubing Type Vanco - 88C7000 - Newark, An Avnet Company
Chicago, IL, United States
3/8? Black Split Loom Tubing; Sleeving / Tubing Type Vanco
88C7000
3/8? Black Split Loom Tubing; Sleeving / Tubing Type Vanco 88C7000
3/8? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:

3/8? Black Split Loom Tubing; Sleeving / Tubing Type:Split Loom; Sleeving Material:-; Sleeving Colour:Black; Internal Diameter:9.5mm; Length - Metric:30.48m; Length - Imperial:100ft; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 88C7000
Product Name 3/8? Black Split Loom Tubing; Sleeving / Tubing Type Vanco
Sleeving Shrink Tubing; Split Wire Loom
Unlock Full Specs
to access all available technical data

Similar Products

FEP Heat Shrink -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material FEP (fluorinated ethylene propylene)
Operating Temperature 200 C (392 F)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1-02-QB48IN-5 - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Spiral Wrap Tubings For Harnessing, PTFE (Natural) - TSW - BRIM Electronics, Inc.
Specs
Sleeving Spiral Wrap
Material PTFE
Operating Temperature -268 to 260 C (-450 to 500 F)
View Details
Heat Shrink Tubing 3/8
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details