Van Damme Cable Range Cable, Audio, Lszh, 4 Pair, Per M; Cable Shielding Van Damme 278-414-070

Description
CABLE, AUDIO, LSZH, 4 PAIR, PER M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, AUDIO, LSZH, 4 PAIR, PER M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Audio, Lszh, 4 Pair, Per M; Cable Shielding Van Damme - 37AJ1907 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Audio, Lszh, 4 Pair, Per M; Cable Shielding Van Damme
37AJ1907
Cable, Audio, Lszh, 4 Pair, Per M; Cable Shielding Van Damme 37AJ1907
CABLE, AUDIO, LSZH, 4 PAIR, PER M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, AUDIO, LSZH, 4 PAIR, PER M; Cable Shielding:Screened; No. of Pairs:4 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):-; Reel Length (Metric):-; Jacket Colour:Purple; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 37AJ1907
Product Name Cable, Audio, Lszh, 4 Pair, Per M; Cable Shielding Van Damme
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx6S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/202-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details