Van Damme Cable Range Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Van Damme 268542L

Description
Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes
Datasheet
Description
Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Van Damme - 95W3902 - Newark, An Avnet Company
Chicago, IL, United States
Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Van Damme
95W3902
Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Van Damme 95W3902
Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes

Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 AWG, 2.5 mm , 50 x 0.25mm RoHS Compliant: Yes

Supplier's Site
Cable, Speaker, 4C, 2.5Mm, 50M; Cable Shielding Van Damme - 50AC7788 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Speaker, 4C, 2.5Mm, 50M; Cable Shielding Van Damme
50AC7788
Cable, Speaker, 4C, 2.5Mm, 50M; Cable Shielding Van Damme 50AC7788
CABLE, SPEAKER, 4C, 2.5MM, 50M; Cable Shielding:Unscreened ; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand Size:50RoHS Compliant: Yes

CABLE, SPEAKER, 4C, 2.5MM, 50M; Cable Shielding:Unscreened; No. of Cores:4Core; Wire Gauge:-; Conductor Area CSA:2.5mm2; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Black; No. of Max Strands x Strand Size:50RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95W3902 50AC7788
Product Name Multicore Unscreened Cable, Speaker, Per M, 4 Core, 24 Awg, 2.5 Mm , 50 X 0.25Mm Rohs Compliant Van Damme Cable, Speaker, 4C, 2.5Mm, 50M; Cable Shielding Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBH0-7-2000-100 - Southco
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
View Details
Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-1-X-A-4-69-VA -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -25 to 90 C (-13 to 194 F)
View Details
Male BNC Coaxial Test Cable, RG174/U - 4046 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.5000 to 5 ft (1.52 to 15.24 dm)
Connector Type BNC
View Details