Van Damme Cable Range Cable, Digital Audio, 100M; Cable Shielding Van Damme 268401C

Description
CABLE, DIGITAL AUDIO, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand Size:7RoHS Compliant: Yes
Datasheet
Description
CABLE, DIGITAL AUDIO, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand Size:7RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Digital Audio, 100M; Cable Shielding Van Damme - 50AC7785 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Digital Audio, 100M; Cable Shielding Van Damme
50AC7785
Cable, Digital Audio, 100M; Cable Shielding Van Damme 50AC7785
CABLE, DIGITAL AUDIO, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand Size:7RoHS Compliant: Yes

CABLE, DIGITAL AUDIO, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:26AWG; Conductor Area CSA:0.14mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x Strand Size:7RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7785
Product Name Cable, Digital Audio, 100M; Cable Shielding Van Damme
Application Audio
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Circular Cable Assemblies - 1862-1003-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.33 ft (10.15 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-3033/102-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers