Van Damme Cable Range Multiconductor Unshielded Cable, 4, 0.092 Mm , 7 X 0.13Mm, 164 Ft, 50 M Rohs Compliant Van Damme 268304

Description
Multiconductor Unshielded Cable, 4, 0.092 mm , 7 x 0.13mm, 164 ft, 50 m RoHS Compliant: Yes
Datasheet
Description
Multiconductor Unshielded Cable, 4, 0.092 mm , 7 x 0.13mm, 164 ft, 50 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Unshielded Cable, 4, 0.092 Mm , 7 X 0.13Mm, 164 Ft, 50 M Rohs Compliant Van Damme - 95W3894 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Unshielded Cable, 4, 0.092 Mm , 7 X 0.13Mm, 164 Ft, 50 M Rohs Compliant Van Damme
95W3894
Multiconductor Unshielded Cable, 4, 0.092 Mm , 7 X 0.13Mm, 164 Ft, 50 M Rohs Compliant Van Damme 95W3894
Multiconductor Unshielded Cable, 4, 0.092 mm , 7 x 0.13mm, 164 ft, 50 m RoHS Compliant: Yes

Multiconductor Unshielded Cable, 4, 0.092 mm , 7 x 0.13mm, 164 ft, 50 m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Coax, Rgb Sync, 4C, 75R, 50M; Coaxial Cable Type Van Damme - 29AH8705 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Coax, Rgb Sync, 4C, 75R, 50M; Coaxial Cable Type Van Damme
29AH8705
Cable, Coax, Rgb Sync, 4C, 75R, 50M; Coaxial Cable Type Van Damme 29AH8705
CABLE, COAX, RGB SYNC, 4C, 75R, 50M; Coaxial Cable Type:RG179; Wire Gauge:24AWG; Conductor Area CSA:0.092mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; Jacket Material:PVC; Conductor RoHS Compliant: Yes

CABLE, COAX, RGB SYNC, 4C, 75R, 50M; Coaxial Cable Type:RG179; Wire Gauge:24AWG; Conductor Area CSA:0.092mm2; Impedance:75ohm; Reel Length (Imperial):164ft; Reel Length (Metric):50m; Jacket Colour:Red; Jacket Material:PVC; Conductor RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95W3894 29AH8705
Product Name Multiconductor Unshielded Cable, 4, 0.092 Mm , 7 X 0.13Mm, 164 Ft, 50 M Rohs Compliant Van Damme Cable, Coax, Rgb Sync, 4C, 75R, 50M; Coaxial Cable Type Van Damme
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
Cable Assembly - 6092A05 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,armored jacket (RG196A/U),silver,rugged
View Details
Connecting cable - NEBU-M12W5-K-2.5-LE4 - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61076-2-101 Wire colors and connection numbers as per EN 60947-5-2
View Details
Ribbon & Flat Cable - 1-1437358-1 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Polyvinyl Chloride; PVC
Cable Conductor Copper
View Details
3 suppliers