Van Damme Cable Range Multiconductor Shielded Cable, 3, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme 268020C

Description
Multiconductor Shielded Cable, 3, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet
Description
Multiconductor Shielded Cable, 3, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Shielded Cable, 3, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme - 95W3885 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 3, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme
95W3885
Multiconductor Shielded Cable, 3, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme 95W3885
Multiconductor Shielded Cable, 3, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes

Multiconductor Shielded Cable, 3, 24 AWG, 0.22 mm , 28 x 0.1mm, 328 ft, 100 m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Microphone, Black, 100M; Cable Shielding Van Damme - 50AC7777 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Microphone, Black, 100M; Cable Shielding Van Damme
50AC7777
Cable, Microphone, Black, 100M; Cable Shielding Van Damme 50AC7777
CABLE, MICROPHONE, BLACK, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, MICROPHONE, BLACK, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 95W3885
Product Name Multiconductor Shielded Cable, 3, 24 Awg, 0.22 Mm , 28 X 0.1Mm, 328 Ft, 100 M Rohs Compliant Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

OBD Female to HID lighting control cables - QLC16086 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 2262747 - RS Components, Ltd.
Specs
Application Computer
Product Type USB
Connector Type RJ-45; USBA; USB A
View Details