Van Damme Cable Range Cable, Balanced Patch, Grey, 100M; Cable Shielding Van Damme 268018C

Description
CABLE, BALANCED PATCH, GREY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, BALANCED PATCH, GREY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Balanced Patch, Grey, 100M; Cable Shielding Van Damme - 50AC7776 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Balanced Patch, Grey, 100M; Cable Shielding Van Damme
50AC7776
Cable, Balanced Patch, Grey, 100M; Cable Shielding Van Damme 50AC7776
CABLE, BALANCED PATCH, GREY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, BALANCED PATCH, GREY, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Grey; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7776
Product Name Cable, Balanced Patch, Grey, 100M; Cable Shielding Van Damme
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 4-pole - M12 / 4-pole - V-SK4P-M12-S-G-3,0M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 9.84 ft (30 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6040A35 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC; BNC plug,Coaxial,PVC jacket,grey,general purpose
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details