Van Damme Cable Range Cable, 1Pair, 7/0.2Mm, Green, 100M; Cable Shielding Van Damme 268014C

Description
CABLE, 1PAIR, 7/0.2MM, GREEN, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet
Description
CABLE, 1PAIR, 7/0.2MM, GREEN, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1Pair, 7/0.2Mm, Green, 100M; Cable Shielding Van Damme - 50AC7774 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1Pair, 7/0.2Mm, Green, 100M; Cable Shielding Van Damme
50AC7774
Cable, 1Pair, 7/0.2Mm, Green, 100M; Cable Shielding Van Damme 50AC7774
CABLE, 1PAIR, 7/0.2MM, GREEN, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

CABLE, 1PAIR, 7/0.2MM, GREEN, 100M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Green; No. of Max Strands x RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7774
Product Name Cable, 1Pair, 7/0.2Mm, Green, 100M; Cable Shielding Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Rotary System Cable, Type 7, Stainless Ball to Stainless Ball - AC-CBB0-7-0750-062 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
RS232 Cable for LT Transmitters - CBL04 - Laurel Electronics LLC
Specs
Product Type Serial
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details