Van Damme Cable Range Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Van Damme 268012C

Description
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 7 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet
Description
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 7 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Van Damme - 95W3883 - Newark, An Avnet Company
Chicago, IL, United States
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Van Damme
95W3883
Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Van Damme 95W3883
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 7 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes

Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 7 x 0.2mm, 328 ft, 100 m RoHS Compliant: Yes

Supplier's Site Datasheet
Cable, Instrument, Blue, 100M; Cable Shielding Van Damme - 50AC7773 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Instrument, Blue, 100M; Cable Shielding Van Damme
50AC7773
Cable, Instrument, Blue, 100M; Cable Shielding Van Damme 50AC7773
CABLE, INSTRUMENT, BLUE, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, INSTRUMENT, BLUE, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Blue; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 95W3883 50AC7773
Product Name Multiconductor Shielded Cable, 2, 24 Awg, 0.22 Mm , 7 X 0.2Mm, 328 Ft, 100 M Rohs Compliant Van Damme Cable, Instrument, Blue, 100M; Cable Shielding Van Damme
Standards / Certifications RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Rotary System Cable, Type 5, Zinc
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-1-MM-6 - Maury Microwave
Specs
Application RF
Connector Type 1mm
View Details