Van Damme Cable Range Cable, Instrument, Black, 100M; Cable Shielding Van Damme 268011C

Description
CABLE, INSTRUMENT, BLACK, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, INSTRUMENT, BLACK, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Instrument, Black, 100M; Cable Shielding Van Damme - 50AC7772 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Instrument, Black, 100M; Cable Shielding Van Damme
50AC7772
Cable, Instrument, Black, 100M; Cable Shielding Van Damme 50AC7772
CABLE, INSTRUMENT, BLACK, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, INSTRUMENT, BLACK, 100M; Cable Shielding:Screened; No. of Cores:1Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7772
Product Name Cable, Instrument, Black, 100M; Cable Shielding Van Damme
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - NTE - kTB Solutions
Specs
Application RF
Connector Type SMA, N
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details