CABLE, PHONO PATCH, BLACK, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7769 |
| Product Name | Cable, Phono Patch, Black, 100M; Cable Shielding Van Damme |
| Product Type | Patch |