Van Damme Cable Range Cable, 1Pair, 7/0.2Mm, Red, 100M; Cable Shielding Van Damme 268003C

Description
CABLE, 1PAIR, 7/0.2MM, RED, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, 1PAIR, 7/0.2MM, RED, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, 1Pair, 7/0.2Mm, Red, 100M; Cable Shielding Van Damme - 50AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Cable, 1Pair, 7/0.2Mm, Red, 100M; Cable Shielding Van Damme
50AC7768
Cable, 1Pair, 7/0.2Mm, Red, 100M; Cable Shielding Van Damme 50AC7768
CABLE, 1PAIR, 7/0.2MM, RED, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, 1PAIR, 7/0.2MM, RED, 100M; Cable Shielding:Screened; No. of Cores:2Core; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Red; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 50AC7768
Product Name Cable, 1Pair, 7/0.2Mm, Red, 100M; Cable Shielding Van Damme
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details
HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type HDMI
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details