CABLE, 1PAIR, 7/0.2MM, BLACK, 500M; Cable Shielding:Screened; No. of Pairs:1 Pair; Wire Gauge:24AWG; Conductor Area CSA:0.22mm2; Reel Length (Imperial):1640ft; Reel Length (Metric):500m; Jacket Colour:Black; No. of Max Strands x RoHS Compliant: Yes
Multiconductor Shielded Cable, 2, 24 AWG, 0.22 mm , 7 x 0.2mm, 1640 ft, 500 m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 50AC7766 |
| Product Name | Cable, 1Pair, 7/0.2Mm, Black, 500M; Cable Shielding Van Damme |
| Standards / Certifications | RoHS |