Van Damme Cable Range Cable, Control Dmx, 2 Pair, 100M; Cable Shielding Van Damme 268-620-000

Description
CABLE, CONTROL DMX, 2 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:21AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet
Description
CABLE, CONTROL DMX, 2 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:21AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable, Control Dmx, 2 Pair, 100M; Cable Shielding Van Damme - 74AC6959 - Newark, An Avnet Company
Chicago, IL, United States
Cable, Control Dmx, 2 Pair, 100M; Cable Shielding Van Damme
74AC6959
Cable, Control Dmx, 2 Pair, 100M; Cable Shielding Van Damme 74AC6959
CABLE, CONTROL DMX, 2 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:21AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

CABLE, CONTROL DMX, 2 PAIR, 100M; Cable Shielding:Screened; No. of Pairs:2 Pair; Wire Gauge:21AWG; Conductor Area CSA:-; Reel Length (Imperial):328ft; Reel Length (Metric):100m; Jacket Colour:Black; No. of Max Strands x Strand RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 74AC6959
Product Name Cable, Control Dmx, 2 Pair, 100M; Cable Shielding Van Damme
Application Instrumentation and Control
Unlock Full Specs
to access all available technical data

Similar Products

OBD II Flat ribbon cable - QLC16079 - QL-Custom Technology Limited
QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB CABLES - 10114549-1500LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details