Van Damme Cable Range Patch Cord, Rj45 Plug, Cat6A, 5M, Black; Lan Category Van Damme 104-466-005

Description
PATCH CORD, RJ45 PLUG, CAT6A, 5M, BLACK; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:TourCat Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet
Description
PATCH CORD, RJ45 PLUG, CAT6A, 5M, BLACK; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:TourCat Series; SVHC:No SVHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 Plug, Cat6A, 5M, Black; Lan Category Van Damme - 44AC3431 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 Plug, Cat6A, 5M, Black; Lan Category Van Damme
44AC3431
Patch Cord, Rj45 Plug, Cat6A, 5M, Black; Lan Category Van Damme 44AC3431
PATCH CORD, RJ45 PLUG, CAT6A, 5M, BLACK; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:TourCat Series; SVHC:No SVHC RoHS Compliant: Yes

PATCH CORD, RJ45 PLUG, CAT6A, 5M, BLACK; LAN Category:Cat6a; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Connector to Connector:RJ45 Plug to RJ45 Plug; Jacket Colour:Black; Product Range:TourCat Series; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 44AC3431
Product Name Patch Cord, Rj45 Plug, Cat6A, 5M, Black; Lan Category Van Damme
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 6
Unlock Full Specs
to access all available technical data

Similar Products

RF Cables And RF Cable Assemblies - RG179 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 200 C (-67 to 392 F)
View Details
Cable Assemblies // Adaptation for ETAS measuring technique // ETK extension -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control; Extender Cable
Cable Shielding Braid
Cable Length 3.28 ft (10 dm)
View Details