ValueTronics International, Inc. DC Power Supply U8031A

Description
The U8031A is a 375 W, 30 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Power Output: 375 Watts Voltage Output: 0-30/6 Amps x 2 Fixed Output: 5V/3A Excellent load and line regulation (CV: < 0.01% + 2 mV; CC: <0.02% + 2 mA) Fast transient response < 50 µsec Low output noise: ≤ 1 mVrms (0.5 mVrms typical) and ≤ 1 mArms from 20 Hz to 20 MHz Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Dual display shows both voltage and current reading Auto-tracking between output 1 and output 2 with a single control Multiple channels that can be individually/simulta neously controlled The Agilent U8031A is a manual triple-output power supply with sequencing capability. With this function, users can generate output sequences with minimal programming skills. Each power supply is also built with excellent load regulation and clean output noise for continued stability. With these and many other features, you get a solid and reliable triple-output power supply at an unsurpassed performance.
Datasheet
Description
The U8031A is a 375 W, 30 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Power Output: 375 Watts Voltage Output: 0-30/6 Amps x 2 Fixed Output: 5V/3A Excellent load and line regulation (CV: < 0.01% + 2 mV; CC: <0.02% + 2 mA) Fast transient response < 50 µsec Low output noise: ≤ 1 mVrms (0.5 mVrms typical) and ≤ 1 mArms from 20 Hz to 20 MHz Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Dual display shows both voltage and current reading Auto-tracking between output 1 and output 2 with a single control Multiple channels that can be individually/simulta neously controlled The Agilent U8031A is a manual triple-output power supply with sequencing capability. With this function, users can generate output sequences with minimal programming skills. Each power supply is also built with excellent load regulation and clean output noise for continued stability. With these and many other features, you get a solid and reliable triple-output power supply at an unsurpassed performance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - U8031A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
U8031A
DC Power Supply U8031A
The U8031A is a 375 W, 30 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Power Output: 375 Watts Voltage Output: 0-30/6 Amps x 2 Fixed Output: 5V/3A Excellent load and line regulation (CV: < 0.01% + 2 mV; CC: <0.02% + 2 mA) Fast transient response < 50 µsec Low output noise: ≤ 1 mVrms (0.5 mVrms typical) and ≤ 1 mArms from 20 Hz to 20 MHz Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Dual display shows both voltage and current reading Auto-tracking between output 1 and output 2 with a single control Multiple channels that can be individually/simulta neously controlled The Agilent U8031A is a manual triple-output power supply with sequencing capability. With this function, users can generate output sequences with minimal programming skills. Each power supply is also built with excellent load regulation and clean output noise for continued stability. With these and many other features, you get a solid and reliable triple-output power supply at an unsurpassed performance.

The U8031A is a 375 W, 30 V, 6 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Power Output: 375 Watts
  • Voltage Output: 0-30/6 Amps x 2
  • Fixed Output: 5V/3A
  • Excellent load and line regulation (CV: < 0.01% + 2 mV; CC: <0.02% + 2 mA)
  • Fast transient response < 50 µsec
  • Low output noise: ≤ 1 mVrms (0.5 mVrms typical) and ≤ 1 mArms from 20 Hz to 20 MHz
  • Fully integrated OVP and OCP
  • Keypad lock feature
  • Physical lock mechanism
  • Dual display shows both voltage and current reading
  • Auto-tracking between output 1 and output 2 with a single control
  • Multiple channels that can be individually/simultaneously controlled

The Agilent U8031A is a manual triple-output power supply with sequencing capability. With this function, users can generate output sequences with minimal programming skills. Each power supply is also built with excellent load regulation and clean output noise for continued stability. With these and many other features, you get a solid and reliable triple-output power supply at an unsurpassed performance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number U8031A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.2E - Switch mode power supply - 782E12302415 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PS-24-MC2 Enclosed Power Supply - PS-24-MC2 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
AC Input Voltage 220.0 to 230.0 volts
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details