ValueTronics International, Inc. DC Power Supply U8002A

Description
The U8002A is a 150 W, 30 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 5A Power: 150W Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20 Hz to 20 MHz Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability: Save and recall 3 memory states LCD display with backlight capability Rack-mountable CSA Listed for US and Canadian regulatory requirements The Agilent U8002A extends the functionality of non-programmable power supplies with features typical only in programmable models. The Agilent U8002A offers fully integrated overvoltage and overcurrent protection features that provide comprehensive damage prevention for devices-under-test. Up to three frequently used operating states can be stored to minimize manual errors and reduce setup time. The U8002A comes with LCD display with backlight on/off options that enables brighter display for data viewing. The Agilent U8002A also includes security features uncommon in standard power supplies. One example is a keypad lock, which prevents measurement errors due to accidental or unauthorized front-panel use. Another is a physical lock mechanism that secures instrument storage and is especially useful on manufacturing floors and in education labs. With power performance of 150W, this power supply is well suited for a variety of electronics manufacturing applications and in educational labs.
Datasheet
Description
The U8002A is a 150 W, 30 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 5A Power: 150W Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20 Hz to 20 MHz Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability: Save and recall 3 memory states LCD display with backlight capability Rack-mountable CSA Listed for US and Canadian regulatory requirements The Agilent U8002A extends the functionality of non-programmable power supplies with features typical only in programmable models. The Agilent U8002A offers fully integrated overvoltage and overcurrent protection features that provide comprehensive damage prevention for devices-under-test. Up to three frequently used operating states can be stored to minimize manual errors and reduce setup time. The U8002A comes with LCD display with backlight on/off options that enables brighter display for data viewing. The Agilent U8002A also includes security features uncommon in standard power supplies. One example is a keypad lock, which prevents measurement errors due to accidental or unauthorized front-panel use. Another is a physical lock mechanism that secures instrument storage and is especially useful on manufacturing floors and in education labs. With power performance of 150W, this power supply is well suited for a variety of electronics manufacturing applications and in educational labs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC Power Supply - U8002A - ValueTronics International, Inc.
Elgin, IL, USA
DC Power Supply
U8002A
DC Power Supply U8002A
The U8002A is a 150 W, 30 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few. Additional Features: Voltage: 30V Current: 5A Power: 150W Excellent regulation (0.01% + 2mV; 0.02% + 2mA) Fast 50µsec transient response Low output noise of 1mVrms and 3mArms from 20 Hz to 20 MHz Fully integrated OVP and OCP Keypad lock feature Physical lock mechanism Efficient setup capability: Save and recall 3 memory states LCD display with backlight capability Rack-mountable CSA Listed for US and Canadian regulatory requirements The Agilent U8002A extends the functionality of non-programmable power supplies with features typical only in programmable models. The Agilent U8002A offers fully integrated overvoltage and overcurrent protection features that provide comprehensive damage prevention for devices-under-test. Up to three frequently used operating states can be stored to minimize manual errors and reduce setup time. The U8002A comes with LCD display with backlight on/off options that enables brighter display for data viewing. The Agilent U8002A also includes security features uncommon in standard power supplies. One example is a keypad lock, which prevents measurement errors due to accidental or unauthorized front-panel use. Another is a physical lock mechanism that secures instrument storage and is especially useful on manufacturing floors and in education labs. With power performance of 150W, this power supply is well suited for a variety of electronics manufacturing applications and in educational labs.

The U8002A is a 150 W, 30 V, 5 A, DC Power Supply from Agilent. Supplies DC Voltage and Current to test, design, and troubleshoot electric and electronic circuits. Applications include Burn In, QA, ATE, Research, Design, and Education to name a few.

Additional Features:

  • Voltage: 30V
  • Current: 5A
  • Power: 150W
  • Excellent regulation (0.01% + 2mV; 0.02% + 2mA)
  • Fast 50µsec transient response
  • Low output noise of 1mVrms and 3mArms from 20 Hz to 20 MHz
  • Fully integrated OVP and OCP
  • Keypad lock feature
  • Physical lock mechanism
  • Efficient setup capability: Save and recall 3 memory states
  • LCD display with backlight capability
  • Rack-mountable
  • CSA Listed for US and Canadian regulatory requirements

The Agilent U8002A extends the functionality of non-programmable power supplies with features typical only in programmable models. The Agilent U8002A offers fully integrated overvoltage and overcurrent protection features that provide comprehensive damage prevention for devices-under-test. Up to three frequently used operating states can be stored to minimize manual errors and reduce setup time. The U8002A comes with LCD display with backlight on/off options that enables brighter display for data viewing.

The Agilent U8002A also includes security features uncommon in standard power supplies. One example is a keypad lock, which prevents measurement errors due to accidental or unauthorized front-panel use. Another is a physical lock mechanism that secures instrument storage and is especially useful on manufacturing floors and in education labs. With power performance of 150W, this power supply is well suited for a variety of electronics manufacturing applications and in educational labs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Power Supplies
Product Number U8002A
Product Name DC Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

Type 78.12 - Switch mode power supply - 781212302482 - Finder S.p.A. con unico socio
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
PST2-24-110 Enclosed Power Supply - PST2-24-110 - Placid Industries, Inc.
Specs
Type DC Power Supply
DC Output Voltage 24.0 volts
DC Output Current 2 amps
View Details
Current Source Power Unit - 4110C - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
DC Power Supply - DCR600-1.5B - ValueTronics International, Inc.
AMETEK Programmable Power
Specs
Type DC Power Supply
DC Output Power 1000 watts
View Details