ValueTronics International, Inc. Spectrum Analyzer U4941

Description
The U4941 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-2.2 GHz Resolution: 1 kHz to 3 MHz Ultra-compact and Light Weight Three-way Power Supply: AC Line, External DC and Optional Battery Pack 6-inch TFT Color LCD Display Two PCMCIA Memory Card Slots Switchable Preamp for High-sensitivity Measurements Built-in Adjacent Channel Power, Occupied Bandwidth and Channel Power Measurements Built-in quasi-peak detector and EMC filters The Advantest U4941 is designed for EMI measurements with built-in quasi-peak detector and EMC filters.
Datasheet
Description
The U4941 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-2.2 GHz Resolution: 1 kHz to 3 MHz Ultra-compact and Light Weight Three-way Power Supply: AC Line, External DC and Optional Battery Pack 6-inch TFT Color LCD Display Two PCMCIA Memory Card Slots Switchable Preamp for High-sensitivity Measurements Built-in Adjacent Channel Power, Occupied Bandwidth and Channel Power Measurements Built-in quasi-peak detector and EMC filters The Advantest U4941 is designed for EMI measurements with built-in quasi-peak detector and EMC filters.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - U4941 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
U4941
Spectrum Analyzer U4941
The U4941 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-2.2 GHz Resolution: 1 kHz to 3 MHz Ultra-compact and Light Weight Three-way Power Supply: AC Line, External DC and Optional Battery Pack 6-inch TFT Color LCD Display Two PCMCIA Memory Card Slots Switchable Preamp for High-sensitivity Measurements Built-in Adjacent Channel Power, Occupied Bandwidth and Channel Power Measurements Built-in quasi-peak detector and EMC filters The Advantest U4941 is designed for EMI measurements with built-in quasi-peak detector and EMC filters.

The U4941 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-2.2 GHz
  • Resolution: 1 kHz to 3 MHz
  • Ultra-compact and Light Weight
  • Three-way Power Supply: AC Line, External DC and Optional Battery Pack
  • 6-inch TFT Color LCD Display
  • Two PCMCIA Memory Card Slots
  • Switchable Preamp for High-sensitivity Measurements
  • Built-in Adjacent Channel Power, Occupied Bandwidth and Channel Power Measurements
  • Built-in quasi-peak detector and EMC filters

The Advantest U4941 is designed for EMI measurements with built-in quasi-peak detector and EMC filters.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number U4941
Product Name Spectrum Analyzer
Frequency Range 2.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Spectrum Analyzer - SSA5085A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Special Instrument Type Portable
Analyzer Type Instrument
Test Type Modulation
View Details
UTS3032T+ 3.2GHz Performance-Series Spectrum Analyzer with Tracking Generator - UTS3032T+ - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
JHS5000A Series Signal Analyzer -  - kTB Solutions
Specs
Frequency Range 9 to 1.36E7 kHz
View Details