ValueTronics International, Inc. Spectrum Analyzer U4342

Description
The U4342 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.2 GHz Built-in Internal Tracking Generator Ultra compact and lightweight Three-way power supply-AC Line, External DC, and Optional Battery Pack 6 inch TFT Color LCD Display Two PCMCIA Memory Card Slots Switchable Preamp for High Sensitivity Measurements Built-In adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements The Advantest U4342 Portable Spectrum Analyzer unit has a built-in tracking generator covering 100 kHz to 2.2 GHz.This analyzer has a 6-inch TFT Color Display and two PCMIA Memory Card slots. The Advantest U4342 has a built-in quasi-peak detector and EMC filters making it well suited for EMI measurements.
Datasheet
Description
The U4342 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.2 GHz Built-in Internal Tracking Generator Ultra compact and lightweight Three-way power supply-AC Line, External DC, and Optional Battery Pack 6 inch TFT Color LCD Display Two PCMCIA Memory Card Slots Switchable Preamp for High Sensitivity Measurements Built-In adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements The Advantest U4342 Portable Spectrum Analyzer unit has a built-in tracking generator covering 100 kHz to 2.2 GHz.This analyzer has a 6-inch TFT Color Display and two PCMIA Memory Card slots. The Advantest U4342 has a built-in quasi-peak detector and EMC filters making it well suited for EMI measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - U4342 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
U4342
Spectrum Analyzer U4342
The U4342 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz to 2.2 GHz Built-in Internal Tracking Generator Ultra compact and lightweight Three-way power supply-AC Line, External DC, and Optional Battery Pack 6 inch TFT Color LCD Display Two PCMCIA Memory Card Slots Switchable Preamp for High Sensitivity Measurements Built-In adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements The Advantest U4342 Portable Spectrum Analyzer unit has a built-in tracking generator covering 100 kHz to 2.2 GHz.This analyzer has a 6-inch TFT Color Display and two PCMIA Memory Card slots. The Advantest U4342 has a built-in quasi-peak detector and EMC filters making it well suited for EMI measurements.

The U4342 is a 2.2 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz to 2.2 GHz
  • Built-in Internal Tracking Generator
  • Ultra compact and lightweight
  • Three-way power supply-AC Line, External DC, and Optional Battery Pack
  • 6 inch TFT Color LCD Display
  • Two PCMCIA Memory Card Slots
  • Switchable Preamp for High Sensitivity Measurements
  • Built-In adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements

The Advantest U4342 Portable Spectrum Analyzer unit has a built-in tracking generator covering 100 kHz to 2.2 GHz.This analyzer has a 6-inch TFT Color Display and two PCMIA Memory Card slots. The Advantest U4342 has a built-in quasi-peak detector and EMC filters making it well suited for EMI measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number U4342
Product Name Spectrum Analyzer
Frequency Range 2.20E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7163A Series - Maury Microwave
Specs
Analyzer Type Instrument
View Details