ValueTronics International, Inc. Spectrum Analyzer U3661

Description
The U3661 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz TFT 6-inch Color LCD and Memory Card High-stability Measurement by Means of Synthesized Operation 50-µs High-speed Sweep Function Frequency range: 9 kHz to 26.5 GHz Resolution bandwidth: 1 kHz to 3 MHz Phase Noise: - 100 dBc/Hz up to 3 GHz Integrated preamplifier with a gain of >25 dB Full dynamic range, eg for GSM pulse measurements Two memory card drives to PCMCIA standard for saving measurement results and instrument settings The Advantest U3661 is an ultra-compact and light weight and provides a frequency range of 9 kHz to 26.5 GHz and a display dynamic range of 100 dB. The U3661 has a three-way power supply with battery operation (100/200 VAC, external DC, and battery pack) and 1-hour operation is possible with the specialized battery. The Advantest U3661 is ideal for field maintenance of microwave radio facilities, and digital mobile communication
Datasheet
Description
The U3661 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz TFT 6-inch Color LCD and Memory Card High-stability Measurement by Means of Synthesized Operation 50-µs High-speed Sweep Function Frequency range: 9 kHz to 26.5 GHz Resolution bandwidth: 1 kHz to 3 MHz Phase Noise: - 100 dBc/Hz up to 3 GHz Integrated preamplifier with a gain of >25 dB Full dynamic range, eg for GSM pulse measurements Two memory card drives to PCMCIA standard for saving measurement results and instrument settings The Advantest U3661 is an ultra-compact and light weight and provides a frequency range of 9 kHz to 26.5 GHz and a display dynamic range of 100 dB. The U3661 has a three-way power supply with battery operation (100/200 VAC, external DC, and battery pack) and 1-hour operation is possible with the specialized battery. The Advantest U3661 is ideal for field maintenance of microwave radio facilities, and digital mobile communication
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - U3661 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
U3661
Spectrum Analyzer U3661
The U3661 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency range: 9 kHz-26.5 GHz TFT 6-inch Color LCD and Memory Card High-stability Measurement by Means of Synthesized Operation 50-µs High-speed Sweep Function Frequency range: 9 kHz to 26.5 GHz Resolution bandwidth: 1 kHz to 3 MHz Phase Noise: - 100 dBc/Hz up to 3 GHz Integrated preamplifier with a gain of >25 dB Full dynamic range, eg for GSM pulse measurements Two memory card drives to PCMCIA standard for saving measurement results and instrument settings The Advantest U3661 is an ultra-compact and light weight and provides a frequency range of 9 kHz to 26.5 GHz and a display dynamic range of 100 dB. The U3661 has a three-way power supply with battery operation (100/200 VAC, external DC, and battery pack) and 1-hour operation is possible with the specialized battery. The Advantest U3661 is ideal for field maintenance of microwave radio facilities, and digital mobile communication

The U3661 is a 26.5 GHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency range: 9 kHz-26.5 GHz
  • TFT 6-inch Color LCD and Memory Card
  • High-stability Measurement by Means of Synthesized Operation
  • 50-µs High-speed Sweep Function
  • Frequency range: 9 kHz to 26.5 GHz
  • Resolution bandwidth: 1 kHz to 3 MHz
  • Phase Noise: - 100 dBc/Hz up to 3 GHz
  • Integrated preamplifier with a gain of >25 dB Full dynamic range, eg for GSM pulse measurements
  • Two memory card drives to PCMCIA standard for saving measurement results and instrument settings

The Advantest U3661 is an ultra-compact and light weight and provides a frequency range of 9 kHz to 26.5 GHz and a display dynamic range of 100 dB. The U3661 has a three-way power supply with battery operation (100/200 VAC, external DC, and battery pack) and 1-hour operation is possible with the specialized battery. The Advantest U3661 is ideal for field maintenance of microwave radio facilities, and digital mobile communication

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number U3661
Product Name Spectrum Analyzer
Frequency Range 2.65E7 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details
UTS1032T 3.2GHz Advanced-Series Spectrum Analyzer with Tracking Generator - UTS1032T - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 3.20E6 kHz
View Details
Phase Noise Analyzers - HA7162C Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details