ValueTronics International, Inc. Spectrum Analyzer U3641

Description
The U3641 is a 3 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz Display dynamic range: 100 dB Many measuring functions provided as standard Internal pre-amp with 0dB gain Reduced dB measurement ACP OBW Power calculation function (AVE, TOTAL POWER) Input Impedance: 50 Ohm Ultra-Compact and Light Weight Three-way Power Supply - AC Line, External DC, and Optional Battery Pack 6 in. TFT Color LCD Display Synthesized Local Oscillator Yields High-Stability Measurements Two PCMCIA Memory Card Slots Switchable Preamp for High-Sensitivity Measurements Optional Internal Tracking Generator Built-In Adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements The Advantest U3641 Spectrum Analyzer is ideal for applications where portability is a must. With a base unit weight of 15 lbs. and the ability to run from AC, DC, or optional battery power sources, this spectrum analyzer has been designed specifically to meet the needs of field installation and maintenance applications. The synthesized local oscillator allows high-precision and high-stability measurements. A fast zero span sweep speed of 50 µs allows characterization of TDMA signals, and its built-in measurement functions allow for easy verification of communication standard compliance.
Datasheet
Description
The U3641 is a 3 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz Display dynamic range: 100 dB Many measuring functions provided as standard Internal pre-amp with 0dB gain Reduced dB measurement ACP OBW Power calculation function (AVE, TOTAL POWER) Input Impedance: 50 Ohm Ultra-Compact and Light Weight Three-way Power Supply - AC Line, External DC, and Optional Battery Pack 6 in. TFT Color LCD Display Synthesized Local Oscillator Yields High-Stability Measurements Two PCMCIA Memory Card Slots Switchable Preamp for High-Sensitivity Measurements Optional Internal Tracking Generator Built-In Adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements The Advantest U3641 Spectrum Analyzer is ideal for applications where portability is a must. With a base unit weight of 15 lbs. and the ability to run from AC, DC, or optional battery power sources, this spectrum analyzer has been designed specifically to meet the needs of field installation and maintenance applications. The synthesized local oscillator allows high-precision and high-stability measurements. A fast zero span sweep speed of 50 µs allows characterization of TDMA signals, and its built-in measurement functions allow for easy verification of communication standard compliance.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spectrum Analyzer - U3641 - ValueTronics International, Inc.
Elgin, IL, USA
Spectrum Analyzer
U3641
Spectrum Analyzer U3641
The U3641 is a 3 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals. Additional Features: Frequency Range: 9 kHz to 3 GHz Display dynamic range: 100 dB Many measuring functions provided as standard Internal pre-amp with 0dB gain Reduced dB measurement ACP OBW Power calculation function (AVE, TOTAL POWER) Input Impedance: 50 Ohm Ultra-Compact and Light Weight Three-way Power Supply - AC Line, External DC, and Optional Battery Pack 6 in. TFT Color LCD Display Synthesized Local Oscillator Yields High-Stability Measurements Two PCMCIA Memory Card Slots Switchable Preamp for High-Sensitivity Measurements Optional Internal Tracking Generator Built-In Adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements The Advantest U3641 Spectrum Analyzer is ideal for applications where portability is a must. With a base unit weight of 15 lbs. and the ability to run from AC, DC, or optional battery power sources, this spectrum analyzer has been designed specifically to meet the needs of field installation and maintenance applications. The synthesized local oscillator allows high-precision and high-stability measurements. A fast zero span sweep speed of 50 µs allows characterization of TDMA signals, and its built-in measurement functions allow for easy verification of communication standard compliance.

The U3641 is a 3 MHz Spectrum Analyzer from Advantest. A spectrum analyzer measures the power of spectrums of known and unknown signals. Spectrum analyzers collect information such as the magnitude of an input signal compared to its frequency. As a frequency analyzer, spectrum analyzers’ main use is to document and analyze electrical input signals as well as spectral compositions of other signals.

Additional Features:

  • Frequency Range: 9 kHz to 3 GHz
  • Display dynamic range: 100 dB
  • Many measuring functions provided as standard
  • Internal pre-amp with 0dB gain
  • Reduced dB measurement
  • ACP
  • OBW
  • Power calculation function (AVE, TOTAL POWER)
  • Input Impedance: 50 Ohm
  • Ultra-Compact and Light Weight
  • Three-way Power Supply - AC Line, External DC, and Optional Battery Pack
  • 6 in. TFT Color LCD Display
  • Synthesized Local Oscillator Yields High-Stability Measurements
  • Two PCMCIA Memory Card Slots
  • Switchable Preamp for High-Sensitivity Measurements
  • Optional Internal Tracking Generator
  • Built-In Adjacent Channel Power, Occupied Bandwidth, and Channel Power Measurements

The Advantest U3641 Spectrum Analyzer is ideal for applications where portability is a must. With a base unit weight of 15 lbs. and the ability to run from AC, DC, or optional battery power sources, this spectrum analyzer has been designed specifically to meet the needs of field installation and maintenance applications.

The synthesized local oscillator allows high-precision and high-stability measurements. A fast zero span sweep speed of 50 µs allows characterization of TDMA signals, and its built-in measurement functions allow for easy verification of communication standard compliance.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Spectrum Analyzers and Signal Analyzers
Product Number U3641
Product Name Spectrum Analyzer
Frequency Range 3.00E6 kHz
Unlock Full Specs
to access all available technical data

Similar Products

Phase Noise Analyzers - HA7162D Series - Maury Microwave
Specs
Analyzer Type Instrument
Frequency Range 1.00E-4 to ? kHz
View Details
UTS3060A 6.0GHz Performance-Series Signal Analyzer - UTS3060A - Uni-Trend US
Specs
Host Connection USB; Ethernet
Frequency Range 9 to 6.00E6 kHz
View Details
Viper - viper - Cosmic Equipment SpA
Cosmic Equipment SpA
View Details