The U2751A is a switch card from Agilent.
Additional Features:
4x8 2-wire matrix configuration
Max. 42V/2A (when used standalone)
-30dB crosstalk and <-3dB insertion loss at 45 MHz operation
4ms Max. switching time
DB25 connector
High-speed USB 2.0, USBTMC-USB488 standard (compatible with Microsoft® Windows® operating systems)
Standalone and Modular capabilities
The Agilent U2751A USB Modular Switch Matrix offers a flexible connection path between the device under test and the test equipment, thus allowing different instruments to be connected to multiple points on the device under test at the same time. This instrument is able to support measurements at a high bandwidth of up to 45 MHz. It uses the common non-proprietary standard high-speed USB 2.0 interface that provides ease of connectivity - allowing users to set up and configure their tests swiftly with the plug and play feature.
The U2751A is a switch card from Agilent.
Additional Features:
- 4x8 2-wire matrix configuration
- Max. 42V/2A (when used standalone)
- -30dB crosstalk and <-3dB insertion loss at 45 MHz operation
- 4ms Max. switching time
- DB25 connector
- High-speed USB 2.0, USBTMC-USB488 standard (compatible with Microsoft® Windows® operating systems)
- Standalone and Modular capabilities
The Agilent U2751A USB Modular Switch Matrix offers a flexible connection path between the device under test and the test equipment, thus allowing different instruments to be connected to multiple points on the device under test at the same time. This instrument is able to support measurements at a high bandwidth of up to 45 MHz. It uses the common non-proprietary standard high-speed USB 2.0 interface that provides ease of connectivity - allowing users to set up and configure their tests swiftly with the plug and play feature.