ValueTronics International, Inc. Digital Oscilloscope U2701A

Description
The U2701A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2-Channels Sample Rate: 1 GSa/s 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved Compact and portable size Advanced triggering, including edge, pulse width, and TV Compatibility with Hi-Speed USB 2.0, USBTMC 488.2 standards Four math functions, including FFTs standard Dual-play function-standalone and modular capability Compatibility with wide range of application development environments The Agilent U2701A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development. The U2701A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.
Datasheet
Description
The U2701A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2-Channels Sample Rate: 1 GSa/s 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved Compact and portable size Advanced triggering, including edge, pulse width, and TV Compatibility with Hi-Speed USB 2.0, USBTMC 488.2 standards Four math functions, including FFTs standard Dual-play function-standalone and modular capability Compatibility with wide range of application development environments The Agilent U2701A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development. The U2701A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - U2701A - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
U2701A
Digital Oscilloscope U2701A
The U2701A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 100 MHz 2-Channels Sample Rate: 1 GSa/s 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved Compact and portable size Advanced triggering, including edge, pulse width, and TV Compatibility with Hi-Speed USB 2.0, USBTMC 488.2 standards Four math functions, including FFTs standard Dual-play function-standalone and modular capability Compatibility with wide range of application development environments The Agilent U2701A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development. The U2701A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.

The U2701A is a 100 MHz, 2 channel digital oscilloscope from Agilent. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 100 MHz
  • 2-Channels
  • Sample Rate: 1 GSa/s
  • 32 Mpts of waveform memory, 64 Mpts 2 channels interleaved
  • Compact and portable size
  • Advanced triggering, including edge, pulse width, and TV
  • Compatibility with Hi-Speed USB 2.0, USBTMC 488.2 standards
  • Four math functions, including FFTs standard
  • Dual-play function-standalone and modular capability
  • Compatibility with wide range of application development environments

The Agilent U2701A USB modular oscilloscope combines a set of essential features that are ideal for analyzing designs in an affordable way. These devices are uniquely designed to accommodate your need for flexibility with the dual-play function. This function allows you to use the oscilloscope as a standalone instrument, or to scale up the test system in a cardcage with additional scopes or with other Agilent USB modular product offerings, providing a complete solution for system development.

The U2701A USB modular oscilloscope gives you the debugging power you need. Each USB modular oscilloscope comes with standard features such as advanced triggering, automatic measurements, math functions including FTTs and much more.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number U2701A
Product Name Digital Oscilloscope
Bandwidth 100 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2005532 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-5004-28042 - TPS Elektronik GmbH
Specs
Bandwidth 500 MHz
Number of Input Channels 4 (# channels)
View Details